Zener Diode 56V 1.25W Surface Mount DO-214AC (SMA)
DIODE ZENER 56V 1.25W DO214AC Product overview: BZG03C56TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C56TR can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 012427-BZG03C56TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 500mA
Current - Reverse Leakage @ Vr: 1μA @ 43V
Voltage - Zener (Nom) (Vz): 56V
Impedance (Max) (Zzt): 25 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500
DIODE ZENER 56V 1.25W DO214AC
DIODE ZENER 56V 1.25W DO214AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZG03C56GITR-ND | 287-BZG03C56TR | 012427-BZG03C56TR | BZG03C56TR | BZG03C56TR |
| Product Name | Single Zener Diodes | 56V 1.25W Zener Diode | Diodes - Zener - Single - BZG03C56TR | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |
| Package | Tape & Reel (TR) | DO-214AC | DO-214AC (SMA); SMA | DO-214AC, SMA; SMA | |
| RoHS Compliant | RoHS | ||||
| ZZT | 25 ohms | 25 ohms | 25 ohms | 25 ohms |