70.8V Clamp 4.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 43VWM 70.8VC DO214AC Product overview: BZG04-43TR from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZG04-43TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1050233-BZG04-43TR
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, BZG04
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 6,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 43V
Voltage - Breakdown (Min): 48V
Voltage - Clamping (Max) @ Ipp: 70.8V
Power - Peak Pulse: 300W
Power Line Protection: No
Capacitance @ Frequency: 350pF @ 1MHz
Current - Peak Pulse (10/1000µs): 4.2A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Alternative Parts (Cross-Reference): BZG04-39TR; BZG04-39TR3; BZG04-47TR; BZG04-51TR3; GSOT36-E3-08; GSOT36-HE3-08BZG04-4
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: BZG04
Product Status: Obsolete
TVS DIODE 43VWM 70.8VC DO214AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | BZG04-43TR-ND | 144-BZG04-43TR | 1050233-BZG04-43TR | BZG04-43TR |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SMA; DO-214AC, SMA | Tape & Reel (TR) | DO-214AC, SMA | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 300 watts | 300 watts | 300 watts | 300 watts |
| VC | 70.8 volts | 70.8 volts | 70.8 volts |