Vishay Intertechnology, Inc. Single Zener Diodes BZG04-22-HM3-08

Description
Zener Diode 27V 1.25W Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Zener Diode 27V 1.25W Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZG04-22-HM3-08-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG04-22-HM3-08-ND
Single Zener Diodes BZG04-22-HM3-08-ND
Zener Diode 27V 1.25W Surface Mount DO-214AC (SMA)

Zener Diode 27V 1.25W Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Automotive 27V 3000mW Zener Diode - 287-BZG04-22-HM3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 27V 3000mW Zener Diode
287-BZG04-22-HM3-08
Automotive 27V 3000mW Zener Diode 287-BZG04-22-HM3-08
Zener Diode Single 27V 3000mW Automotive AEC-Q101 2-Pin SMA T/R Product overview: BZG04-22-HM3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 27V, 3000mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 27V, 3000mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG04-22-HM3-08 can be used for catalog matching and distributor lookup.

Zener Diode Single 27V 3000mW Automotive AEC-Q101 2-Pin SMA T/R Product overview: BZG04-22-HM3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 27V, 3000mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 27V, 3000mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG04-22-HM3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZG04-22-HM3-08 - 865165-BZG04-22-HM3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG04-22-HM3-08
865165-BZG04-22-HM3-08
Diodes - Zener - Single - BZG04-22-HM3-08 865165-BZG04-22-HM3-08
Manufacturer: Vishay Win Source Part Number: 865165-BZG04-22-HM3- 08 Series: Automotive, AEC-Q101, BZG04-M Operating Temperature Range: 150°C (TJ) Features: Zener Diode 27 V 1.25 W - Surface Mount DO-214AC (SMA) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: BZG04 Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 865165-BZG04-22-HM3-08
Series: Automotive, AEC-Q101, BZG04-M
Operating Temperature Range: 150°C (TJ)
Features: Zener Diode 27 V 1.25 W - Surface Mount DO-214AC (SMA)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZG04
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
HTSUS: 8541.10.0050

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZG04-22-HM3-08
Zener Diodes BZG04-22-HM3-08
Zener Diodes Uni-direc 300W Pppm SMA (DO-214AC)

Zener Diodes Uni-direc 300W Pppm SMA (DO-214AC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG04-22-HM3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG04-22-HM3-08
Discrete Semiconductor Products - Diodes - Zener BZG04-22-HM3-08
DIODE ZENER 27V 1.25W DO214AC

DIODE ZENER 27V 1.25W DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZG04-22-HM3-08-ND 287-BZG04-22-HM3-08 865165-BZG04-22-HM3-08 BZG04-22-HM3-08 BZG04-22-HM3-08
Product Name Single Zener Diodes Automotive 27V 3000mW Zener Diode Diodes - Zener - Single - BZG04-22-HM3-08 Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj 150 C (302 F) -65 C (-85 F) 150 C (302 F) 150 C (302 F)
Package Tape and Reel DO-214AC (SMA); SMA DO-214AC-2 DO-214AC (SMA); SMA
RoHS Compliant RoHS
VZ 27 volts 27 volts
Unlock Full Specs
to access all available technical data