Manufacturer: Vishay
Win Source Part Number: 1025849-BZG04-75TR3
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 260pF @ 1MHz
Categories: Circuit Protection
Status: Active
Case / Package: DO-214AC
STAND-OFF Voltage (Vwm): 75V
Minimum Breakdown Voltage: 85V
Max Clamping Voltage: 126V
Peak Pulse Current(Ippm): 2.4A
Power Dissipation - Pd: 300W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 6k pcs
126V Clamp 2.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 75VWM 126VC DO214AC Product overview: BZG04-75TR3 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZG04-75TR3 can be used for catalog matching and distributor lookup.
TVS DIODE 75VWM 126VC DO214AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1025849-BZG04-75TR3 | BZG04-75TR3-ND | 144-BZG04-75TR3 | BZG04-75TR3 |
| Product Name | TVS - TVS - Diodes - BZG04-75TR3 | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AC | SMA; DO-214AC, SMA | Tape & Reel (TR) | SMA; DO-214AC (SMA) |
| VWM | 75 volts | |||
| IPPM | 2.4 amps | |||
| VC | 126 volts | 126 volts | 126 volts | |
| VBR | 85 volts | 85 volts | 85 volts |