Vishay Intertechnology, Inc. TVS - TVS - Diodes - BZG04-62TR3 BZG04-62TR3

Description
Manufacturer: Vishay Win Source Part Number: 1025848-BZG04-62TR3 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 280pF @ 1MHz Categories: Circuit Protection Status: Active Case / Package: DO-214AC STAND-OFF Voltage (Vwm): 62V Minimum Breakdown Voltage: 70V Max Clamping Voltage: 103.5V Peak Pulse Current(Ippm): 2.9A Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1025848-BZG04-62TR3 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 280pF @ 1MHz Categories: Circuit Protection Status: Active Case / Package: DO-214AC STAND-OFF Voltage (Vwm): 62V Minimum Breakdown Voltage: 70V Max Clamping Voltage: 103.5V Peak Pulse Current(Ippm): 2.9A Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - BZG04-62TR3 - 1025848-BZG04-62TR3 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - BZG04-62TR3
1025848-BZG04-62TR3
TVS - TVS - Diodes - BZG04-62TR3 1025848-BZG04-62TR3
Manufacturer: Vishay Win Source Part Number: 1025848-BZG04-62TR3 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 280pF @ 1MHz Categories: Circuit Protection Status: Active Case / Package: DO-214AC STAND-OFF Voltage (Vwm): 62V Minimum Breakdown Voltage: 70V Max Clamping Voltage: 103.5V Peak Pulse Current(Ippm): 2.9A Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs

Manufacturer: Vishay
Win Source Part Number: 1025848-BZG04-62TR3
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 280pF @ 1MHz
Categories: Circuit Protection
Status: Active
Case / Package: DO-214AC
STAND-OFF Voltage (Vwm): 62V
Minimum Breakdown Voltage: 70V
Max Clamping Voltage: 103.5V
Peak Pulse Current(Ippm): 2.9A
Power Dissipation - Pd: 300W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 6k pcs

Buy Now Datasheet
TVS Protection Diode - 144-BZG04-62TR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-BZG04-62TR3
TVS Protection Diode 144-BZG04-62TR3
TVS DIODE 62VWM 103.5VC DO214AC Product overview: BZG04-62TR3 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZG04-62TR3 can be used for catalog matching and distributor lookup.

TVS DIODE 62VWM 103.5VC DO214AC Product overview: BZG04-62TR3 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZG04-62TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - BZG04-62TR3-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
BZG04-62TR3-ND
TVS Diodes BZG04-62TR3-ND
103.5V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

103.5V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - BZG04-62TR3 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
BZG04-62TR3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes BZG04-62TR3
TVS DIODE 62VWM 103.5VC DO214AC

TVS DIODE 62VWM 103.5VC DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1025848-BZG04-62TR3 144-BZG04-62TR3 BZG04-62TR3-ND BZG04-62TR3
Product Name TVS - TVS - Diodes - BZG04-62TR3 TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-214AC Tape & Reel (TR) SMA; DO-214AC, SMA SMA; DO-214AC (SMA)
VWM 62 volts
IPPM 2.9 amps
VC 104 volts 104 volts 104 volts
VBR 70 volts 70 volts 70 volts
Unlock Full Specs
to access all available technical data