DIODE ZENER 36V 1.25W DO214AC
DIODE ZENER 36V 1.25W DO214AC
DIODE ZENER 36V 1.25W DO214AC
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-BZG04-30-M3_A-08TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMA; DO-214AC, SMA |
| Peak Pulse Power | 300 watts |
| VC | 50.1 volts |