28.4V Clamp 10.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 16VWM 28.4VC DO214AC Product overview: BZG04-16TR3 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZG04-16TR3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1025839-BZG04-16TR3
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 655pF @ 1MHz
Categories: Circuit Protection
Status: Active
Case / Package: DO-214AC
STAND-OFF Voltage (Vwm): 16V
Minimum Breakdown Voltage: 18.8V
Max Clamping Voltage: 28.4V
Peak Pulse Current(Ippm): 10.6A
Power Dissipation - Pd: 300W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 6k pcs
TVS DIODE 16VWM 28.4VC DO214AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | BZG04-16TR3-ND | 144-BZG04-16TR3 | 1025839-BZG04-16TR3 | BZG04-16TR3 |
| Product Name | TVS Diodes | TVS Protection Diode | TVS - TVS - Diodes - BZG04-16TR3 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SMA; DO-214AC, SMA | Tape & Reel (TR) | DO-214AC | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 300 watts | 300 watts | 300 watts | |
| VC | 28.4 volts | 28.4 volts | 28.4 volts | |
| VBR | 18.8 volts | 18.8 volts | 18.8 volts |