Win Source Part Number: 1050230-BZG03C75TR
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: BZG03C
Package: Tape & Reel (TR)
Standard Package: 6,000
Mounting: SMD (SMT)
Power - Max: 1.25 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 500 mA
Current - Reverse Leakage @ Vr: 1 µA @ 56 V
Voltage - Zener (Nom) (Vz): 75 V
Impedance (Max) (Zzt): 100 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -65°C ~ 150°C
Alternative Parts (Cross-Reference): BZG03C75TR3; BZG03C82TR; BZG03C82TR3BZG03C75 TR; BZG03C75-TR;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: BZG03
Product Status: Obsolete
Zener Diode 75V 1.25W Surface Mount DO-214AC (SMA)
DIODE ZENER 75V 1.25W DO214AC Product overview: BZG03C75TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C75TR can be used for catalog matching and distributor lookup.
DIODE ZENER 75V 1.25W DO214AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1050230-BZG03C75TR | BZG03C75TR-ND | 287-BZG03C75TR | BZG03C75TR |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | 75V 1.25W Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-214AC, SMA | Tape & Reel (TR) | DO-214AC (SMA); SMA | |
| VZ | 75 volts | 75 volts | ||
| ZZT | 100 ohms | 100 ohms | 100 ohms | |
| IR | 1.00E-3 mA | 1 mA |