DIODE ZENER 12V 1.25W DO214AC
Zener Diode 12V 1.25W Surface Mount DO-214AC (SMA)
DIODE ZENER 12V 1.25W DO214AC
Zener Diodes Uni-direc 300W Pppm SMA (DO-214AC)
DIODE ZENER 12V 1.25W DO214AC
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-BZG04-10-HM3-08DKR-ND | BZG04-10-HM3-08 | BZG04-10-HM3-08 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) |