Vishay Intertechnology, Inc. TVS Diodes BZG04-12TR3

Description
20.9V Clamp 14.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
20.9V Clamp 14.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - BZG04-12TR3-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
BZG04-12TR3-ND
TVS Diodes BZG04-12TR3-ND
20.9V Clamp 14.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

20.9V Clamp 14.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS - TVS - Diodes - BZG04-12TR3 - 1025837-BZG04-12TR3 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - BZG04-12TR3
1025837-BZG04-12TR3
TVS - TVS - Diodes - BZG04-12TR3 1025837-BZG04-12TR3
Manufacturer: Vishay Win Source Part Number: 1025837-BZG04-12TR3 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 815pF @ 1MHz Categories: Circuit Protection Status: Active Case / Package: DO-214AC STAND-OFF Voltage (Vwm): 12V Minimum Breakdown Voltage: 13.8V Max Clamping Voltage: 20.9V Peak Pulse Current(Ippm): 14.4A Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs

Manufacturer: Vishay
Win Source Part Number: 1025837-BZG04-12TR3
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 815pF @ 1MHz
Categories: Circuit Protection
Status: Active
Case / Package: DO-214AC
STAND-OFF Voltage (Vwm): 12V
Minimum Breakdown Voltage: 13.8V
Max Clamping Voltage: 20.9V
Peak Pulse Current(Ippm): 14.4A
Power Dissipation - Pd: 300W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 6k pcs

Buy Now Datasheet
TVS Protection Diode - 144-BZG04-12TR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-BZG04-12TR3
TVS Protection Diode 144-BZG04-12TR3
TVS DIODE 12VWM 20.9VC DO214AC Product overview: BZG04-12TR3 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZG04-12TR3 can be used for catalog matching and distributor lookup.

TVS DIODE 12VWM 20.9VC DO214AC Product overview: BZG04-12TR3 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZG04-12TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - BZG04-12TR3 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
BZG04-12TR3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes BZG04-12TR3
TVS DIODE 12VWM 20.9VC DO214AC

TVS DIODE 12VWM 20.9VC DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number BZG04-12TR3-ND 1025837-BZG04-12TR3 144-BZG04-12TR3 BZG04-12TR3
Product Name TVS Diodes TVS - TVS - Diodes - BZG04-12TR3 TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMA; DO-214AC, SMA DO-214AC Tape & Reel (TR) SMA; DO-214AC (SMA)
Peak Pulse Power 300 watts 300 watts 300 watts
VC 20.9 volts 20.9 volts 20.9 volts
VBR 13.8 volts 13.8 volts 13.8 volts
Unlock Full Specs
to access all available technical data