Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 709816-BZG03C39TR
Packaging: Tape and Reel
Mounting Style: SMD
Voltage - Zener (Nom) (Vz): 39V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-214AC
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: DO-214AC, SMA
Impedance (Maximum) (Zzt): 40 Ohms
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 6,000
MSL Level: 1 (Unlimited)
Maximum Power: 1.25W
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 500mA
Current - Reverse Leakage at Vr: 1μA at 30V
DIODE ZENER 39V 1.25W DO214AC Product overview: BZG03C39TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C39TR can be used for catalog matching and distributor lookup.
Zener Diode 39V 1.25W Surface Mount DO-214AC (SMA)
DIODE ZENER 39V 1.25W DO214AC
Zener Diodes 39 Volt 600W 5%
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 709816-BZG03C39TR | 287-BZG03C39TR | BZG03C39TR-ND | BZG03C39TR | 884-BZG03C39TR |
| Product Name | Diodes - Zener - Single - BZG03C39TR | 39V 1.25W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes 39 Volt 600W 5% |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Obsolete | ||
| VZ | 39 volts | 39 volts | 39 volts | ||
| ZZT | 40 ohms | 40 ohms | 40 ohms | ||
| IR | 1.00E-3 mA | 1 mA | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |