Vishay Intertechnology, Inc. TVS - TVS - Diodes - BZG04-200TR3 BZG04-200TR3

Description
Manufacturer: Vishay Win Source Part Number: 1025840-BZG04-200TR3 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 122pF @ 1MHz Categories: Circuit Protection Status: Active Case / Package: DO-214AC STAND-OFF Voltage (Vwm): 200V Minimum Breakdown Voltage: 228V Max Clamping Voltage: 336V Peak Pulse Current(Ippm): 900mA Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1025840-BZG04-200TR3 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 122pF @ 1MHz Categories: Circuit Protection Status: Active Case / Package: DO-214AC STAND-OFF Voltage (Vwm): 200V Minimum Breakdown Voltage: 228V Max Clamping Voltage: 336V Peak Pulse Current(Ippm): 900mA Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - BZG04-200TR3 - 1025840-BZG04-200TR3 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - BZG04-200TR3
1025840-BZG04-200TR3
TVS - TVS - Diodes - BZG04-200TR3 1025840-BZG04-200TR3
Manufacturer: Vishay Win Source Part Number: 1025840-BZG04-200TR3 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 122pF @ 1MHz Categories: Circuit Protection Status: Active Case / Package: DO-214AC STAND-OFF Voltage (Vwm): 200V Minimum Breakdown Voltage: 228V Max Clamping Voltage: 336V Peak Pulse Current(Ippm): 900mA Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs

Manufacturer: Vishay
Win Source Part Number: 1025840-BZG04-200TR3
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 122pF @ 1MHz
Categories: Circuit Protection
Status: Active
Case / Package: DO-214AC
STAND-OFF Voltage (Vwm): 200V
Minimum Breakdown Voltage: 228V
Max Clamping Voltage: 336V
Peak Pulse Current(Ippm): 900mA
Power Dissipation - Pd: 300W
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 6k pcs

Buy Now Datasheet
TVS Protection Diode - 144-BZG04-200TR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-BZG04-200TR3
TVS Protection Diode 144-BZG04-200TR3
TVS DIODE 200VWM 336VC DO214AC Product overview: BZG04-200TR3 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZG04-200TR3 can be used for catalog matching and distributor lookup.

TVS DIODE 200VWM 336VC DO214AC Product overview: BZG04-200TR3 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZG04-200TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - BZG04-200TR3-ND - DigiKey
Thief River Falls, MN, United States
336V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

336V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - BZG04-200TR3 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
BZG04-200TR3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes BZG04-200TR3
TVS DIODE 200VWM 336VC DO214AC

TVS DIODE 200VWM 336VC DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1025840-BZG04-200TR3 144-BZG04-200TR3 BZG04-200TR3-ND BZG04-200TR3
Product Name TVS - TVS - Diodes - BZG04-200TR3 TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-214AC Tape & Reel (TR) SMA; DO-214AC, SMA SMA; DO-214AC (SMA)
VWM 200 volts
IPPM 0.9000 amps
VC 336 volts 336 volts 336 volts
VBR 228 volts 228 volts 228 volts
Unlock Full Specs
to access all available technical data