Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 737505-BZG04-150TR
Packaging: Tape and Reel
Type: Zener
Mounting Style: SMD
Applications: Automotive
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 1.2A
Power - Peak Pulse: 300W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-214AC
Status: Obsolete
Manufacturer Package: DO-214AC, SMA
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 6,000
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 150V
Voltage - Breakdown (Minimum): 168V
Voltage - Clamping (Maximum) at Ipp: 249V
Capacitance at Frequency: 140pF at 1MHz
TVS DIODE 150VWM 249VC DO214AC Product overview: BZG04-150TR from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZG04-150TR can be used for catalog matching and distributor lookup.
249V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 150VWM 249VC DO214AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 737505-BZG04-150TR | 144-BZG04-150TR | BZG04-150TR-ND | BZG04-150TR |
| Product Name | TVS - TVS - Diodes - BZG04-150TR | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Peak Pulse Power | 300 watts | 300 watts | 300 watts | 300 watts |
| VC | 249 volts | 249 volts | 249 volts | |
| VBR | 168 volts | 168 volts | 168 volts | |
| CT | 140 pF |