Vishay Intertechnology, Inc. Single Zener Diodes BZG03C33TR3

Description
Zener Diode 33V 1.25W Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Zener Diode 33V 1.25W Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZG03C33TR3-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG03C33TR3-ND
Single Zener Diodes BZG03C33TR3-ND
Zener Diode 33V 1.25W Surface Mount DO-214AC (SMA)

Zener Diode 33V 1.25W Surface Mount DO-214AC (SMA)

Buy Now Datasheet
33V 1.25W Zener Diode - 287-BZG03C33TR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33V 1.25W Zener Diode
287-BZG03C33TR3
33V 1.25W Zener Diode 287-BZG03C33TR3
DIODE ZENER 33V 1.25W DO214AC Product overview: BZG03C33TR3 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C33TR3 can be used for catalog matching and distributor lookup.

DIODE ZENER 33V 1.25W DO214AC Product overview: BZG03C33TR3 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C33TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZG03C33TR3 - 865152-BZG03C33TR3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG03C33TR3
865152-BZG03C33TR3
Diodes - Zener - Single - BZG03C33TR3 865152-BZG03C33TR3
Manufacturer: Vishay Win Source Part Number: 865152-BZG03C33TR3 Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 33 V 1.25 W - Surface Mount DO-214AC (SMA) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Part Status: Obsolete Family Name: BZG03 Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 865152-BZG03C33TR3
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 33 V 1.25 W - Surface Mount DO-214AC (SMA)
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: BZG03
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG03C33TR3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG03C33TR3
Discrete Semiconductor Products - Diodes - Zener BZG03C33TR3
DIODE ZENER 33V 1.25W DO214AC

DIODE ZENER 33V 1.25W DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZG03C33TR3-ND 287-BZG03C33TR3 865152-BZG03C33TR3 BZG03C33TR3
Product Name Single Zener Diodes 33V 1.25W Zener Diode Diodes - Zener - Single - BZG03C33TR3 Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) DO-214AC (SMA); SMA DO-214AC (SMA); SMA
RoHS Compliant RoHS
ZZT 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data