Vishay Intertechnology, Inc. Single Zener Diodes BZG03C47TR3

Description
Zener Diode 47V 1.25W Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Zener Diode 47V 1.25W Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZG03C47TR3-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG03C47TR3-ND
Single Zener Diodes BZG03C47TR3-ND
Zener Diode 47V 1.25W Surface Mount DO-214AC (SMA)

Zener Diode 47V 1.25W Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes - Zener - Single - BZG03C47TR3 - 1025835-BZG03C47TR3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG03C47TR3
1025835-BZG03C47TR3
Diodes - Zener - Single - BZG03C47TR3 1025835-BZG03C47TR3
Manufacturer: Vishay Win Source Part Number: 1025835-BZG03C47TR3 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 500mA Current - Reverse Leakage @ Vr: 1μA @ 36V Voltage - Zener (Nom) (Vz): 47V Impedance (Max) (Zzt): 45 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs

Manufacturer: Vishay
Win Source Part Number: 1025835-BZG03C47TR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 500mA
Current - Reverse Leakage @ Vr: 1μA @ 36V
Voltage - Zener (Nom) (Vz): 47V
Impedance (Max) (Zzt): 45 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 6k pcs

Buy Now Datasheet
47V 1.25W Zener Diode - 287-BZG03C47TR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47V 1.25W Zener Diode
287-BZG03C47TR3
47V 1.25W Zener Diode 287-BZG03C47TR3
DIODE ZENER 47V 1.25W DO214AC Product overview: BZG03C47TR3 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C47TR3 can be used for catalog matching and distributor lookup.

DIODE ZENER 47V 1.25W DO214AC Product overview: BZG03C47TR3 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C47TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG03C47TR3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZG03C47TR3
Discrete Semiconductor Products - Diodes - Zener BZG03C47TR3
DIODE ZENER 47V 1.25W DO214AC

DIODE ZENER 47V 1.25W DO214AC

Supplier's Site
DIODE ZENER 1.25W DO214AC - 884-BZG03C47TR3 - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 1.25W DO214AC
884-BZG03C47TR3
DIODE ZENER 1.25W DO214AC 884-BZG03C47TR3
DIODE ZENER 1.25W DO214AC

DIODE ZENER 1.25W DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZG03C47TR3-ND 1025835-BZG03C47TR3 287-BZG03C47TR3 BZG03C47TR3 884-BZG03C47TR3
Product Name Single Zener Diodes Diodes - Zener - Single - BZG03C47TR3 47V 1.25W Zener Diode Discrete Semiconductor Products - Diodes - Zener DIODE ZENER 1.25W DO214AC
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Removed; Obsolete Obsolete
Package DO-214AC Tape & Reel (TR) DO-214AC (SMA); SMA DO-214AC, SMA; SMA
VZ 47 volts 47 volts 47 volts
Unlock Full Specs
to access all available technical data