Vishay Intertechnology, Inc. Diodes - Zener - Single - BZG03C68-M3-08 BZG03C68-M3-08

Description
Manufacturer: Vishay Win Source Part Number: 865161-BZG03C68-M3-0 8 Series: BZG03C-M Operating Temperature Range: 150°C (TJ) Features: Zener Diode 68 V 1.25 W ±5.88% Surface Mount DO-214AC (SMA) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: BZG03C68 Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks HTSUS: 8541.10.0050 Other Part Number: BZG03C68-M3-08GICT, BZG03C68-M3-08GIDKR, BZG03C68-M3-08-ND, BZG03C68-M3-08GITR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 865161-BZG03C68-M3-0 8 Series: BZG03C-M Operating Temperature Range: 150°C (TJ) Features: Zener Diode 68 V 1.25 W ±5.88% Surface Mount DO-214AC (SMA) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: BZG03C68 Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks HTSUS: 8541.10.0050 Other Part Number: BZG03C68-M3-08GICT, BZG03C68-M3-08GIDKR, BZG03C68-M3-08-ND, BZG03C68-M3-08GITR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZG03C68-M3-08 - 865161-BZG03C68-M3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG03C68-M3-08
865161-BZG03C68-M3-08
Diodes - Zener - Single - BZG03C68-M3-08 865161-BZG03C68-M3-08
Manufacturer: Vishay Win Source Part Number: 865161-BZG03C68-M3-0 8 Series: BZG03C-M Operating Temperature Range: 150°C (TJ) Features: Zener Diode 68 V 1.25 W ±5.88% Surface Mount DO-214AC (SMA) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: BZG03C68 Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks HTSUS: 8541.10.0050 Other Part Number: BZG03C68-M3-08GICT, BZG03C68-M3-08GIDKR, BZG03C68-M3-08-ND, BZG03C68-M3-08GITR

Manufacturer: Vishay
Win Source Part Number: 865161-BZG03C68-M3-08
Series: BZG03C-M
Operating Temperature Range: 150°C (TJ)
Features: Zener Diode 68 V 1.25 W ±5.88% Surface Mount DO-214AC (SMA)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZG03C68
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
HTSUS: 8541.10.0050
Other Part Number: BZG03C68-M3-08GICT, BZG03C68-M3-08GIDKR, BZG03C68-M3-08-ND, BZG03C68-M3-08GITR

Buy Now Datasheet
Single Zener Diodes - BZG03C68-M3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG03C68-M3-08GITR-ND
Single Zener Diodes BZG03C68-M3-08GITR-ND
Zener Diode 68V 1.25W ±5.88% Surface Mount DO-214AC (SMA)

Zener Diode 68V 1.25W ±5.88% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - BZG03C68-M3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG03C68-M3-08GICT-ND
Single Zener Diodes BZG03C68-M3-08GICT-ND
Zener Diode 68V 1.25W ±5.88% Surface Mount DO-214AC (SMA)

Zener Diode 68V 1.25W ±5.88% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - BZG03C68-M3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG03C68-M3-08GIDKR-ND
Single Zener Diodes BZG03C68-M3-08GIDKR-ND
Zener Diode 68V 1.25W ±5.88% Surface Mount DO-214AC (SMA)

Zener Diode 68V 1.25W ±5.88% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
68V 1.25W Zener Diode - 287-BZG03C68-M3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68V 1.25W Zener Diode
287-BZG03C68-M3-08
68V 1.25W Zener Diode 287-BZG03C68-M3-08
Zener Diode, 68V V(Z), 5.88%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG03C68-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C68-M3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 68V V(Z), 5.88%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG03C68-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C68-M3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZG03C68-M3-08
Zener Diodes BZG03C68-M3-08
Zener Diodes Uni-direc 300W Pppm SMA (DO-214AC)

Zener Diodes Uni-direc 300W Pppm SMA (DO-214AC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG03C68-M3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG03C68-M3-08
Discrete Semiconductor Products - Diodes - Zener BZG03C68-M3-08
DIODE ZENER 68V 1.25W DO214AC

DIODE ZENER 68V 1.25W DO214AC

Supplier's Site
Single Zener Diodes - BZG03C68-M3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZG03C68-M3-08
Single Zener Diodes BZG03C68-M3-08
DIODE ZENER 68V 1.25W DO214AC

DIODE ZENER 68V 1.25W DO214AC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 865161-BZG03C68-M3-08 BZG03C68-M3-08GITR-ND 287-BZG03C68-M3-08 BZG03C68-M3-08 BZG03C68-M3-08 BZG03C68-M3-08
Product Name Diodes - Zener - Single - BZG03C68-M3-08 Single Zener Diodes 68V 1.25W Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Package DO-214AC (SMA); SMA DO-214AC-2 DO-214AC (SMA); SMA DO-214AC, SMA; SMA
Tj 150 C (302 F) -65 to 150 C (-85 to 302 F) 150 C (302 F) 150 C (302 F)
RoHS Compliant RoHS
PD 1.25 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7081857P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4495 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Diode, Full Reel; Zener Voltage Nom Nexperia - 28AC6633 - Newark, An Avnet Company
Specs
Package DO-204AL
Pin Count 2
RoHS Compliant RoHS
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details