Vishay Precision Group Diodes - Zener - Single - BZG03C62TR3 BZG03C62TR3

Description
Manufacturer: Vishay Win Source Part Number: 103552-BZG03C62TR3 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 500mA Current - Reverse Leakage @ Vr: 1μA @ 47V Voltage - Zener (Nom) (Vz): 62V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 103552-BZG03C62TR3 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 500mA Current - Reverse Leakage @ Vr: 1μA @ 47V Voltage - Zener (Nom) (Vz): 62V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZG03C62TR3 - 103552-BZG03C62TR3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG03C62TR3
103552-BZG03C62TR3
Diodes - Zener - Single - BZG03C62TR3 103552-BZG03C62TR3
Manufacturer: Vishay Win Source Part Number: 103552-BZG03C62TR3 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 500mA Current - Reverse Leakage @ Vr: 1μA @ 47V Voltage - Zener (Nom) (Vz): 62V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs

Manufacturer: Vishay
Win Source Part Number: 103552-BZG03C62TR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 500mA
Current - Reverse Leakage @ Vr: 1μA @ 47V
Voltage - Zener (Nom) (Vz): 62V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 6k pcs

Buy Now Datasheet
62V 1.25W Zener Diode - 287-BZG03C62TR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
62V 1.25W Zener Diode
287-BZG03C62TR3
62V 1.25W Zener Diode 287-BZG03C62TR3
DIODE ZENER 62V 1.25W DO214AC Product overview: BZG03C62TR3 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C62TR3 can be used for catalog matching and distributor lookup.

DIODE ZENER 62V 1.25W DO214AC Product overview: BZG03C62TR3 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C62TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZG03C62TR3-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG03C62TR3-ND
Single Zener Diodes BZG03C62TR3-ND
Zener Diode 62V 1.25W Surface Mount DO-214AC (SMA)

Zener Diode 62V 1.25W Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG03C62TR3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZG03C62TR3
Discrete Semiconductor Products - Diodes - Zener BZG03C62TR3
DIODE ZENER 62V 1.25W DO214AC

DIODE ZENER 62V 1.25W DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 103552-BZG03C62TR3 287-BZG03C62TR3 BZG03C62TR3-ND BZG03C62TR3
Product Name Diodes - Zener - Single - BZG03C62TR3 62V 1.25W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Removed; Obsolete
Package DO-214AC Tape & Reel (TR) DO-214AC (SMA); SMA
VZ 62 volts 62 volts
ZZT 80 ohms 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data