Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Zener - Single BZG03C91-M3-08

Description
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1324485-BZG03C91-M3- 08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 1,500 Mounting: Surface Mount Tolerance: ±6.04% Power - Max: 1.25 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 500 mA Current - Reverse Leakage @ Vr: 1 µA @ 68 V Voltage - Zener (Nom) (Vz): 91 V Impedance (Max) (Zzt): 200 Ohms Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: 150°C (TJ) Case / Package: DO-214AC, SMA ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZG03C91-M3-08GICT,B ZG03C91-M3-08-ND,BZG 03C91-M3-08GITR,BZG0 3C91-M3-08GIDKR Base Product Number: BZG03C91 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1324485-BZG03C91-M3- 08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 1,500 Mounting: Surface Mount Tolerance: ±6.04% Power - Max: 1.25 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 500 mA Current - Reverse Leakage @ Vr: 1 µA @ 68 V Voltage - Zener (Nom) (Vz): 91 V Impedance (Max) (Zzt): 200 Ohms Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: 150°C (TJ) Case / Package: DO-214AC, SMA ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZG03C91-M3-08GICT,B ZG03C91-M3-08-ND,BZG 03C91-M3-08GITR,BZG0 3C91-M3-08GIDKR Base Product Number: BZG03C91 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1324485-BZG03C91-M3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324485-BZG03C91-M3-08
Discrete Semiconductor Products - Diodes - Zener - Single 1324485-BZG03C91-M3-08
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1324485-BZG03C91-M3- 08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 1,500 Mounting: Surface Mount Tolerance: ±6.04% Power - Max: 1.25 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 500 mA Current - Reverse Leakage @ Vr: 1 µA @ 68 V Voltage - Zener (Nom) (Vz): 91 V Impedance (Max) (Zzt): 200 Ohms Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: 150°C (TJ) Case / Package: DO-214AC, SMA ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZG03C91-M3-08GICT,B ZG03C91-M3-08-ND,BZG 03C91-M3-08GITR,BZG0 3C91-M3-08GIDKR Base Product Number: BZG03C91 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1324485-BZG03C91-M3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 1,500
Mounting: Surface Mount
Tolerance: ±6.04%
Power - Max: 1.25 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 500 mA
Current - Reverse Leakage @ Vr: 1 µA @ 68 V
Voltage - Zener (Nom) (Vz): 91 V
Impedance (Max) (Zzt): 200 Ohms
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: 150°C (TJ)
Case / Package: DO-214AC, SMA
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZG03C91-M3-08GICT,BZG03C91-M3-08-ND,BZG03C91-M3-08GITR,BZG03C91-M3-08GIDKR
Base Product Number: BZG03C91
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Zener Diodes - BZG03C91-M3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG03C91-M3-08GITR-ND
Single Zener Diodes BZG03C91-M3-08GITR-ND
Zener Diode 91V 1.25W ±6.04% Surface Mount DO-214AC (SMA)

Zener Diode 91V 1.25W ±6.04% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - BZG03C91-M3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG03C91-M3-08GICT-ND
Single Zener Diodes BZG03C91-M3-08GICT-ND
Zener Diode 91V 1.25W ±6.04% Surface Mount DO-214AC (SMA)

Zener Diode 91V 1.25W ±6.04% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - BZG03C91-M3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG03C91-M3-08GIDKR-ND
Single Zener Diodes BZG03C91-M3-08GIDKR-ND
Zener Diode 91V 1.25W ±6.04% Surface Mount DO-214AC (SMA)

Zener Diode 91V 1.25W ±6.04% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
91V 1.25W Zener Diode - 287-BZG03C91-M3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
91V 1.25W Zener Diode
287-BZG03C91-M3-08
91V 1.25W Zener Diode 287-BZG03C91-M3-08
Zener Diode, 91V V(Z), 6.08%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG03C91-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 91V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 91V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C91-M3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 91V V(Z), 6.08%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG03C91-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 91V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 91V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C91-M3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZG03C91-M3-08
Zener Diodes BZG03C91-M3-08
Zener Diodes Uni-direc 300W Pppm SMA (DO-214AC)

Zener Diodes Uni-direc 300W Pppm SMA (DO-214AC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG03C91-M3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG03C91-M3-08
Discrete Semiconductor Products - Diodes - Zener BZG03C91-M3-08
DIODE ZENER 91V 1.25W DO214AC

DIODE ZENER 91V 1.25W DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1324485-BZG03C91-M3-08 BZG03C91-M3-08GITR-ND 287-BZG03C91-M3-08 BZG03C91-M3-08 BZG03C91-M3-08
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes 91V 1.25W Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package DO-214AC, SMA; SMA DO-214AC-2 DO-214AC (SMA); SMA
RoHS Compliant RoHS RoHS
VZ 91 volts 91 volts
ZZT 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4466US - Micross Components, Inc.
Specs
IR 0.3000 mA
View Details
Zener Diode, 425Mw, 12.7V, Sot-663; Zener Voltage Nom Nexperia - 37K9820 - Newark, An Avnet Company
Specs
Package SOT-663
Pin Count 3
RoHS Compliant RoHS
View Details
Zener Diodes - 1219589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details