Vishay Intertechnology, Inc. 300W 150V Zener Diode BZG04-150-M3-08

Description
Trans Voltage Suppressor Diode, 300W, 150V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AC, SMA, 2 PIN Product overview: BZG04-150-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300W, 150V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 300W, 150V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG04-150-M3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 300W, 150V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AC, SMA, 2 PIN Product overview: BZG04-150-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300W, 150V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 300W, 150V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG04-150-M3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300W 150V Zener Diode - 287-BZG04-150-M3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300W 150V Zener Diode
287-BZG04-150-M3-08
300W 150V Zener Diode 287-BZG04-150-M3-08
Trans Voltage Suppressor Diode, 300W, 150V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AC, SMA, 2 PIN Product overview: BZG04-150-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300W, 150V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 300W, 150V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG04-150-M3-08 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 300W, 150V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AC, SMA, 2 PIN Product overview: BZG04-150-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300W, 150V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 300W, 150V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG04-150-M3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-BZG04-150-M3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZG04-150-M3-08TR-ND
Single Zener Diodes 112-BZG04-150-M3-08TR-ND
Zener Diode 180V 1.25W Surface Mount DO-214AC (SMA)

Zener Diode 180V 1.25W Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - 112-BZG04-150-M3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZG04-150-M3-08DKR-ND
Single Zener Diodes 112-BZG04-150-M3-08DKR-ND
DIODE ZENER 180V 1.25W DO214AC

DIODE ZENER 180V 1.25W DO214AC

Buy Now Datasheet
Single Zener Diodes - 112-BZG04-150-M3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZG04-150-M3-08CT-ND
Single Zener Diodes 112-BZG04-150-M3-08CT-ND
DIODE ZENER 180V 1.25W DO214AC

DIODE ZENER 180V 1.25W DO214AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1050232-BZG04-150-M3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1050232-BZG04-150-M3-08
Discrete Semiconductor Products - Diodes - Zener - Single 1050232-BZG04-150-M3-08
Win Source Part Number: 1050232-BZG04-150-M3 -08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: BZG04-M Package: Tape & Reel Standard Package: 6,000 Mounting: SMD (SMT) Power - Max: 1.25 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 500 mA Current - Reverse Leakage @ Vr: 5 µA @ 150 V Voltage - Zener (Nom) (Vz): 180 V Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-BZG04-150-M3-08T R,BZG04-150-M3-08-ND ,112-BZG04-150-M3-08 CT,112-BZG04-150-M3- 08DKR Base Product Number: BZG04-150

Win Source Part Number: 1050232-BZG04-150-M3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: BZG04-M
Package: Tape & Reel
Standard Package: 6,000
Mounting: SMD (SMT)
Power - Max: 1.25 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 500 mA
Current - Reverse Leakage @ Vr: 5 µA @ 150 V
Voltage - Zener (Nom) (Vz): 180 V
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-BZG04-150-M3-08TR,BZG04-150-M3-08-ND,112-BZG04-150-M3-08CT,112-BZG04-150-M3-08DKR
Base Product Number: BZG04-150

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG04-150-M3-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZG04-150-M3-08
Discrete Semiconductor Products - Diodes - Zener BZG04-150-M3-08
DIODE ZENER 180V 1.25W DO214AC

DIODE ZENER 180V 1.25W DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZG04-150-M3-08
Zener Diodes BZG04-150-M3-08
Zener Diodes Uni-direc 300W Pppm SMA (DO-214AC)

Zener Diodes Uni-direc 300W Pppm SMA (DO-214AC)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZG04-150-M3-08 112-BZG04-150-M3-08TR-ND 1050232-BZG04-150-M3-08 BZG04-150-M3-08 BZG04-150-M3-08
Product Name 300W 150V Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Zener Diodes
RoHS Compliant RoHS
PD 1.25 milliwatts
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package DO-214AC, SMA DO-214AC (SMA); SMA DO-214AC-2
Unlock Full Specs
to access all available technical data