Vishay Intertechnology, Inc. TVS Diodes BZG04-47TR

Description
78.6V Clamp 3.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
78.6V Clamp 3.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - BZG04-47GITR-ND - DigiKey
Thief River Falls, MN, United States
78.6V Clamp 3.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

78.6V Clamp 3.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Protection Diode - 144-BZG04-47TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-BZG04-47TR
TVS Protection Diode 144-BZG04-47TR
TVS DIODE 47VWM 78.6VC DO214AC Product overview: BZG04-47TR from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZG04-47TR can be used for catalog matching and distributor lookup.

TVS DIODE 47VWM 78.6VC DO214AC Product overview: BZG04-47TR from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZG04-47TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - BZG04-47TR - 744971-BZG04-47TR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - BZG04-47TR
744971-BZG04-47TR
TVS - TVS - Diodes - BZG04-47TR 744971-BZG04-47TR
Manufacturer: Vishay Win Source Part Number: 744971-BZG04-47TR Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Reference case: DO-214ACSMA-47V Reference Date Code: 04+ Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 744971-BZG04-47TR
Manufacturer Homepage: www.vishay.com
RoHS State: Request Verification
Reference case: DO-214ACSMA-47V
Reference Date Code: 04+
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - BZG04-47TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
BZG04-47TR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes BZG04-47TR
TVS DIODE 47VWM 78.6VC DO214AC

TVS DIODE 47VWM 78.6VC DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number BZG04-47GITR-ND 144-BZG04-47TR 744971-BZG04-47TR BZG04-47TR
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - BZG04-47TR Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMA; DO-214AC, SMA Tape & Reel (TR) SMA; DO-214AC (SMA)
Peak Pulse Power 300 watts 300 watts 300 watts
VC 78.6 volts 78.6 volts
Unlock Full Specs
to access all available technical data