Vishay Intertechnology, Inc. 56V 1.25W Zener Diode BZG03C56-M3-08

Description
Zener Diode, 56V V(Z), 7.14%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG03C56-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C56-M3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 56V V(Z), 7.14%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG03C56-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C56-M3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
56V 1.25W Zener Diode - 287-BZG03C56-M3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
56V 1.25W Zener Diode
287-BZG03C56-M3-08
56V 1.25W Zener Diode 287-BZG03C56-M3-08
Zener Diode, 56V V(Z), 7.14%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG03C56-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C56-M3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 56V V(Z), 7.14%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG03C56-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C56-M3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZG03C56-M3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG03C56-M3-08GICT-ND
Single Zener Diodes BZG03C56-M3-08GICT-ND
Zener Diode 56V 1.25W ±7.14% Surface Mount DO-214AC (SMA)

Zener Diode 56V 1.25W ±7.14% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - BZG03C56-M3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG03C56-M3-08GITR-ND
Single Zener Diodes BZG03C56-M3-08GITR-ND
Zener Diode 56V 1.25W ±7.14% Surface Mount DO-214AC (SMA)

Zener Diode 56V 1.25W ±7.14% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - BZG03C56-M3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG03C56-M3-08GIDKR-ND
Single Zener Diodes BZG03C56-M3-08GIDKR-ND
Zener Diode 56V 1.25W ±7.14% Surface Mount DO-214AC (SMA)

Zener Diode 56V 1.25W ±7.14% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes - Zener - Single - BZG03C56-M3-08 - 865159-BZG03C56-M3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG03C56-M3-08
865159-BZG03C56-M3-08
Diodes - Zener - Single - BZG03C56-M3-08 865159-BZG03C56-M3-08
Manufacturer: Vishay Win Source Part Number: 865159-BZG03C56-M3-0 8 Series: BZG03C-M Operating Temperature Range: 150°C (TJ) Features: Zener Diode 56 V 1.25 W ±7.14% Surface Mount DO-214AC (SMA) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: BZG03C56 Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks HTSUS: 8541.10.0050 Other Part Number: BZG03C56-M3-08-ND, BZG03C56-M3-08GITR, BZG03C56-M3-08GICT, BZG03C56-M3-08GIDKR

Manufacturer: Vishay
Win Source Part Number: 865159-BZG03C56-M3-08
Series: BZG03C-M
Operating Temperature Range: 150°C (TJ)
Features: Zener Diode 56 V 1.25 W ±7.14% Surface Mount DO-214AC (SMA)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZG03C56
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
HTSUS: 8541.10.0050
Other Part Number: BZG03C56-M3-08-ND, BZG03C56-M3-08GITR, BZG03C56-M3-08GICT, BZG03C56-M3-08GIDKR

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZG03C56-M3-08
Zener Diodes BZG03C56-M3-08
Zener Diodes Uni-direc 300W Pppm SMA (DO-214AC)

Zener Diodes Uni-direc 300W Pppm SMA (DO-214AC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG03C56-M3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG03C56-M3-08
Discrete Semiconductor Products - Diodes - Zener BZG03C56-M3-08
DIODE ZENER 56V 1.25W DO214AC

DIODE ZENER 56V 1.25W DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZG03C56-M3-08 BZG03C56-M3-08GICT-ND 865159-BZG03C56-M3-08 BZG03C56-M3-08 BZG03C56-M3-08
Product Name 56V 1.25W Zener Diode Single Zener Diodes Diodes - Zener - Single - BZG03C56-M3-08 Zener Diodes Discrete Semiconductor Products - Diodes - Zener
RoHS Compliant RoHS
PD 1.25 milliwatts
Tj -65 to 150 C (-85 to 302 F) 150 C (302 F) 150 C (302 F)
Package DO-214AC (SMA); SMA DO-214AC-2 DO-214AC (SMA); SMA
Unlock Full Specs
to access all available technical data