Zener Diode 30V 1.25W ±6.67% Surface Mount DO-214AC (SMA)
Zener Diode 30V 1.25W ±6.67% Surface Mount DO-214AC (SMA)
Zener Diode 30V 1.25W ±6.67% Surface Mount DO-214AC (SMA)
Zener Diodes Uni-direc 300W Pppm SMA (DO-214AC)
DIODE ZENER 30V 1.25W DO214AC
DIODE ZENER 30V 1.25W DO214AC
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZG03C30-HM3-08GICT-ND | BZG03C30-HM3-08 | BZG03C30-HM3-08 | BZG03C30-HM3-08 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | 150 C (302 F) | 150 C (302 F) | |
| Package | DO-214AC-2 | DO-214AC (SMA); SMA | DO-214AC, SMA; SMA | |
| Life Cycle Stage | Active |