Vishay Precision Group TVS Diodes 1N6270A-E3/54

Description
Vishay 1N6270A-E3/54 TVS Diode
Request a Quote
Description
Vishay 1N6270A-E3/54 TVS Diode
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1035348-1N6270A-E3/54 is a Transient Voltage Suppressor (TVS) diode from Win Source Electronics, specifically designed for circuit protection. It features a unidirectional configuration with a breakdown voltage ranging from 8.65V to 9.55V and a reverse standoff voltage of 7.78V. The device can handle a peak pulse power of 1500W with a 10/1000 Oºs waveform and a peak pulse current of 112A. It operates effectively within a temperature range of -55°C to 175°C. This TVS diode is suitable for protecting sensitive electronic components against voltage transients caused by inductive load switching and lightning. The molded epoxy body provides durability, and the device is compliant with RoHS standards. It is packaged in a DO-201AA case style and is available in tape and reel format for easy integration into automated assembly processes. The product is AEC-Q101 qualified, making it suitable for automotive applications.

Datasheet Summary
Powered by GS/AI

The 1035348-1N6270A-E3/54 is a Transient Voltage Suppressor (TVS) diode from Win Source Electronics, specifically designed for circuit protection. It features a unidirectional configuration with a breakdown voltage ranging from 8.65V to 9.55V and a reverse standoff voltage of 7.78V. The device can handle a peak pulse power of 1500W with a 10/1000 Oºs waveform and a peak pulse current of 112A. It operates effectively within a temperature range of -55°C to 175°C. This TVS diode is suitable for protecting sensitive electronic components against voltage transients caused by inductive load switching and lightning. The molded epoxy body provides durability, and the device is compliant with RoHS standards. It is packaged in a DO-201AA case style and is available in tape and reel format for easy integration into automated assembly processes. The product is AEC-Q101 qualified, making it suitable for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 9026571P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
9026571P
TVS Diodes 9026571P
Vishay 1N6270A-E3/54 TVS Diode

Vishay 1N6270A-E3/54 TVS Diode

Supplier's Site
TVS Diodes - 9026571 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
9026571
TVS Diodes 9026571
Vishay 1N6270A-E3/54 TVS Diode

Vishay 1N6270A-E3/54 TVS Diode

Supplier's Site
TVS Diodes - 1654955 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1654955
TVS Diodes 1654955
Vishay 1N6270A-E3/54 TVS Diode

Vishay 1N6270A-E3/54 TVS Diode

Supplier's Site
TVS Diodes - 112-1N6270A-E3/54CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 7.78VWM 13.4VC 1.5KE

TVS DIODE 7.78VWM 13.4VC 1.5KE

Buy Now Datasheet
TVS Diodes - 112-1N6270A-E3/54TR-ND - DigiKey
Thief River Falls, MN, United States
13.4V Clamp 112A Ipp Tvs Diode Through Hole 1.5KE

13.4V Clamp 112A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1035348-1N6270A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1035348-1N6270A-E3/54
Circuit Protection - TVS - Diodes 1035348-1N6270A-E3/54
Win Source Part Number: 1035348-1N6270A-E3/5 4 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 1,400 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 7.78V Voltage - Breakdown (Min): 8.65V Voltage - Clamping (Max) @ Ipp: 13.4V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 112A Mounting Type: Through Hole Package / Case: DO-201AA, DO-27, Axial Supplier Device Package: 1.5KE Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): SMCJ1.5KE9.1A-TP; 1.5KE9.1A; SMCJ7.0A; SMCJ7V5A; SMCJ10A-E3/57T; SMCJ10A1N6270A-E354; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: 1N6270

Win Source Part Number: 1035348-1N6270A-E3/54
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 1,400
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 7.78V
Voltage - Breakdown (Min): 8.65V
Voltage - Clamping (Max) @ Ipp: 13.4V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 112A
Mounting Type: Through Hole
Package / Case: DO-201AA, DO-27, Axial
Supplier Device Package: 1.5KE
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): SMCJ1.5KE9.1A-TP; 1.5KE9.1A; SMCJ7.0A; SMCJ7V5A; SMCJ10A-E3/57T; SMCJ10A1N6270A-E354;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: 1N6270

Buy Now Datasheet
Through-Hole 13.4V 112A TVS Protection Diode - 144-1N6270A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 13.4V 112A TVS Protection Diode
144-1N6270A-E3/54
Through-Hole 13.4V 112A TVS Protection Diode 144-1N6270A-E3/54
TVS Diode 1.5kW Unidirectional 13.4V 112A Through Hole Product overview: 1N6270A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 13.4V, 112A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 13.4V, 112A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6270A-E3/54 can be used for catalog matching and distributor lookup.

TVS Diode 1.5kW Unidirectional 13.4V 112A Through Hole Product overview: 1N6270A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 13.4V, 112A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 13.4V, 112A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6270A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1N6270A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1N6270A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1N6270A-E3/54
TVS DIODE 7.78VWM 13.4VC 1.5KE

TVS DIODE 7.78VWM 13.4VC 1.5KE

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 9026571P 9026571 112-1N6270A-E3/54CT-ND 1035348-1N6270A-E3/54 144-1N6270A-E3/54 1N6270A-E3/54
Product Name TVS Diodes TVS Diodes TVS Diodes Circuit Protection - TVS - Diodes Through-Hole 13.4V 112A TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single Single
Direction Unidirectional
RoHS Compliant RoHS RoHS RoHS
Package 1.5KE 1.5ke DO-201; DO-201AA, DO-27, Axial DO-201AA, DO-27, Axial Tape and Reel 1.5KE
Pin Count 2 2
Unlock Full Specs
to access all available technical data