Manufacturer: ON Semiconductor
Win Source Part Number: 850640-1N6286A
Series: Mosorb™
Features: Clamp Ipp Tvs Diode
Package: Bulk
Part Status: Obsolete
Family Name: 1N6286
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
59.3V Clamp Ipp Tvs Diode Through Hole Axial
TVS DIODE 36.8VWM 59.3VC AXIAL
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 850640-1N6286A | 1N6286AOS-ND | 1N6286A |
| Product Name | TVS - TVS - Diodes - 1N6286A | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-201; DO-201AD, Axial | Axial | |
| Peak Pulse Power | 1500 watts | 1500 watts |