Manufacturer: ON Semiconductor
Win Source Part Number: 1122114-1N6277A
Packaging: Bulk
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Unidirectional Channels: 1
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: Axial
Status: Obsolete
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Homepage: www.transyselectroni
Manufacturer Package: DO-201AD, Axial
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Family Part Number: 1N6277A
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 15.3V
Voltage - Breakdown (Minimum): 17.1V
Voltage - Clamping (Maximum) at Ipp: 25.2V
25.2V Clamp Ipp Tvs Diode Through Hole Axial
TVS DIODE 15.3VWM 25.2VC AXIAL
TVS DIODE 15.3VWM 25.2VC AXIAL
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1122114-1N6277A | 1N6277AOS-ND | 1N6277A | 1N6277A |
| Product Name | TVS - TVS - Diodes - 1N6277A | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts |
| VC | 25.2 volts | 25.2 volts | 25.2 volts | 25.2 volts |
| VBR | 17.1 volts | 17.1 volts | 17.1 volts | 17.1 volts |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |