Littelfuse, Inc. 1500W 33.3V 41A TVS Protection Diode 1N6285ARL4G

Description
Trans Voltage Suppressor Diode, 1500W, 33.3V V(RWM), Unidirectional, 1 Element, Silicon, LEAD FREE, PLASTIC, CASE 41A-04, 2 PIN Product overview: 1N6285ARL4G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 33.3V, 41A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 33.3V, 41A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6285ARL4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 1500W, 33.3V V(RWM), Unidirectional, 1 Element, Silicon, LEAD FREE, PLASTIC, CASE 41A-04, 2 PIN Product overview: 1N6285ARL4G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 33.3V, 41A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 33.3V, 41A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6285ARL4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500W 33.3V 41A TVS Protection Diode - 144-1N6285ARL4G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1500W 33.3V 41A TVS Protection Diode
144-1N6285ARL4G
1500W 33.3V 41A TVS Protection Diode 144-1N6285ARL4G
Trans Voltage Suppressor Diode, 1500W, 33.3V V(RWM), Unidirectional, 1 Element, Silicon, LEAD FREE, PLASTIC, CASE 41A-04, 2 PIN Product overview: 1N6285ARL4G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 33.3V, 41A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 33.3V, 41A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6285ARL4G can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 1500W, 33.3V V(RWM), Unidirectional, 1 Element, Silicon, LEAD FREE, PLASTIC, CASE 41A-04, 2 PIN Product overview: 1N6285ARL4G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 33.3V, 41A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 33.3V, 41A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6285ARL4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 1N6285ARL4G - 761252-1N6285ARL4G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1N6285ARL4G
761252-1N6285ARL4G
TVS - TVS - Diodes - 1N6285ARL4G 761252-1N6285ARL4G
Manufacturer: Littelfuse Inc. Win Source Part Number: 761252-1N6285ARL4G Series: Mosorb Packaging: Reel package Type: Zener Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 175°C (TJ) Package: DO-201AD, Axial Applications: General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 33.3V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Family Name: 1N6285A Categories: Circuit Protection Minimum Breakdown Voltage: 37.1V Manufacturer Package: Axial Maximum Clamping Voltage: 53.9V Alternative Parts (Cross-Reference): 1.5KE39A-T3; 1.5KE39A; 1.5KE39A-G; ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 761252-1N6285ARL4G
Series: Mosorb
Packaging: Reel package
Type: Zener
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 175°C (TJ)
Package: DO-201AD, Axial
Applications: General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 33.3V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Family Name: 1N6285A
Categories: Circuit Protection
Minimum Breakdown Voltage: 37.1V
Manufacturer Package: Axial
Maximum Clamping Voltage: 53.9V
Alternative Parts (Cross-Reference): 1.5KE39A-T3; 1.5KE39A; 1.5KE39A-G;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TVS Diodes - 1N6285ARL4G-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1N6285ARL4G-ND
TVS Diodes 1N6285ARL4G-ND
53.9V Clamp Ipp Tvs Diode Through Hole Axial

53.9V Clamp Ipp Tvs Diode Through Hole Axial

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1N6285ARL4G - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1N6285ARL4G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1N6285ARL4G
TVS DIODE 33.3VWM 53.9VC AXIAL

TVS DIODE 33.3VWM 53.9VC AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-1N6285ARL4G 761252-1N6285ARL4G 1N6285ARL4G-ND 1N6285ARL4G
Product Name 1500W 33.3V 41A TVS Protection Diode TVS - TVS - Diodes - 1N6285ARL4G TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 53.9 volts 53.9 volts 53.9 volts
Unlock Full Specs
to access all available technical data