64.8V Clamp Ipp Tvs Diode Through Hole Axial
Manufacturer: Littelfuse Inc.
Win Source Part Number: 761253-1N6287AG
Series: Mosorb
Packaging: Bulk
Type: Zener
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 175°C (TJ)
Package: DO-201AD, Axial
Applications: General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 40.2V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Family Name: 1N6287A
Categories: Circuit Protection
Minimum Breakdown Voltage: 44.7V
Manufacturer Package: Axial
Maximum Clamping Voltage: 64.8V
Alternative Parts (Cross-Reference): 1.5KE47ARL; 1.5KE47AL; 1N6287AL;
Introduction Date: July 05, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
TVS DIODE 40.2V 64.8V AXIAL
| DigiKey | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1N6287AGOS-ND | 761253-1N6287AG | 461-1N6287AG |
| Product Name | TVS Diodes | TVS - TVS - Diodes - 1N6287AG | TVS DIODE 40.2V 64.8V AXIAL |
| Configuration | Single | ||
| Package | DO-201; DO-201AD, Axial | DO-201; DO-201AD, Axial | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 64.8 volts | 64.8 volts |