Trans Voltage Suppressor Diode, 1500W, 25.6V V(RWM), Unidirectional, 1 Element, Silicon, LEAD FREE, PLASTIC, CASE 41A-04, 2 PIN Product overview: 1N6282AG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 25.6V, 41A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 25.6V, 41A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6282AG can be used for catalog matching and distributor lookup.
Win Source Part Number: 976858-1N6282AG
Category: Circuit Protection>TVS - Diodes
Series: Mosorb™
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 500
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 25.6V
Voltage - Breakdown (Min): 28.5V
Voltage - Clamping (Max) @ Ipp: 41.4V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Mounting Type: Through Hole
Package / Case: DO-201AD, Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: 1N6282AG-ND,1N6282AG
Base Product Number: 1N6282A
Product Status: Obsolete
41.4V Clamp Ipp Tvs Diode Through Hole Axial
TVS DIODE 25.6VWM 41.4VC AXIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-1N6282AG | 976858-1N6282AG | 1N6282AGOS-ND | 1N6282AG |
| Product Name | 1500W 25.6V 41A TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | DO-201AD, Axial | DO-201; DO-201AD, Axial | Axial | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |