Vishay Precision Group TVS Diodes 1N6279A-E3/54

Description
30.6V Clamp 49A Ipp Tvs Diode Through Hole 1.5KE
Request a Quote Datasheet
Description
30.6V Clamp 49A Ipp Tvs Diode Through Hole 1.5KE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1N6279A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
30.6V Clamp 49A Ipp Tvs Diode Through Hole 1.5KE

30.6V Clamp 49A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
TVS Diodes - 1N6279A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
30.6V Clamp 49A Ipp Tvs Diode Through Hole 1.5KE

30.6V Clamp 49A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
30.6V 49A TVS Protection Diode - 144-1N6279A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30.6V 49A TVS Protection Diode
144-1N6279A-E3/54
30.6V 49A TVS Protection Diode 144-1N6279A-E3/54
1.5kW Unidirectional TVS Diode, 30.6V Clamping, 49A Peak Pulse Product overview: 1N6279A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30.6V, 49A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30.6V, 49A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6279A-E3/54 can be used for catalog matching and distributor lookup.

1.5kW Unidirectional TVS Diode, 30.6V Clamping, 49A Peak Pulse Product overview: 1N6279A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30.6V, 49A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30.6V, 49A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6279A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1035353-1N6279A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1035353-1N6279A-E3/54
Circuit Protection - TVS - Diodes 1035353-1N6279A-E3/54
Win Source Part Number: 1035353-1N6279A-E3/5 4 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 1,400 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 18.8V Voltage - Breakdown (Min): 20.9V Voltage - Clamping (Max) @ Ipp: 30.6V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 49A Mounting Type: Through Hole Package / Case: DO-201AA, DO-27, Axial Supplier Device Package: 1.5KE Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): SMCJ1.5KE22A-TP; TPSMC22A; SMCJ18A; SMCJ17A; ICTE18-E3/54; SMCJ18A1N6279A-E354; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 1N6279A-E3/54GICT,1N 6279A-E3/54GIDKR,1N6 279A-E3/54GIDKR-ND,1 N6279A-E3/54-ND,1N62 79A-E3/54GITR Base Product Number: 1N6279

Win Source Part Number: 1035353-1N6279A-E3/54
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 1,400
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 18.8V
Voltage - Breakdown (Min): 20.9V
Voltage - Clamping (Max) @ Ipp: 30.6V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 49A
Mounting Type: Through Hole
Package / Case: DO-201AA, DO-27, Axial
Supplier Device Package: 1.5KE
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): SMCJ1.5KE22A-TP; TPSMC22A; SMCJ18A; SMCJ17A; ICTE18-E3/54; SMCJ18A1N6279A-E354;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 1N6279A-E3/54GICT,1N6279A-E3/54GIDKR,1N6279A-E3/54GIDKR-ND,1N6279A-E3/54-ND,1N6279A-E3/54GITR
Base Product Number: 1N6279

Buy Now Datasheet
Transient Suppressor Diode,single,unidirectional,18.8V V(Rwm),axial-9.5 Vishay - 78K2722 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,18.8V V(Rwm),axial-9.5 Vishay
78K2722
Transient Suppressor Diode,single,unidirectional,18.8V V(Rwm),axial-9.5 Vishay 78K2722
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,18.8V V(RWM),Axial-9.5

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,18.8V V(RWM),Axial-9.5

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1N6279A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1N6279A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1N6279A-E3/54
TVS DIODE 18.8VWM 30.6VC 1.5KE

TVS DIODE 18.8VWM 30.6VC 1.5KE

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 1N6279A-E3/54GITR-ND 144-1N6279A-E3/54 1035353-1N6279A-E3/54 78K2722 1N6279A-E3/54
Product Name TVS Diodes 30.6V 49A TVS Protection Diode Circuit Protection - TVS - Diodes Transient Suppressor Diode,single,unidirectional,18.8V V(Rwm),axial-9.5 Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-201; DO-201AA, DO-27, Axial Tape and Reel DO-201AA, DO-27, Axial 1.5KE
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
VC 30.6 volts 30.6 volts 30.6 volts
Unlock Full Specs
to access all available technical data