TVS, Uni-Dir, 1500W, 33V, DO-201AE
TVS DIODE 28.2VWM 45.7V DO201AE
TVS DIODE 28.2VWM 45.7V DO201AE
TVS, UNI-DIR, 1500W, 33V, DO-201
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1602-1N6283A | 4786-1N6283ACT-ND | 1N6283A |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Direction | Unidirectional | ||
| Package | DO-201; DO-201AE | DO-201; DO-201AE, Axial | DO-201; DO-201AE |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |
| VWM | 33 volts | ||
| Configuration | Single |