Manufacturer: STMicroelectronics
Win Source Part Number: 053608-1N6263
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 15mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Current - Reverse Leakage @ Vr: 200nA @ 50V
Capacitance @ Vr, F: 2.2pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 200°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-35
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Diode Schottky 60V 15mA (DC) Through Hole DO-35
Diode Schottky 60V 15mA (DC) Through Hole DO-35
DIODE, SCHOTTKY, 60V 15MA DO-35 PKG
Schottky Diodes & Rectifiers 15mA 60 Volt
SCHOTTKY RECTIFIER, 15mA, 60V DO-35; Diode Configuration:Single
DIODE SCHOTTKY 60V 15MA DO35
DIODE SCHOTTKY 60V 15MA DO35
| Win Source Electronics | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 053608-1N6263 | 497-2508-2-ND | 70013817 | 1N6263 | 89K1813 | 1N6263 | 1N6263 |
| Product Name | Diodes, Rectifiers - Single - 1N6263 | Single Diodes | DIODE, SCHOTTKY, 60V 15MA DO-35 PKG | Schottky Diodes & Rectifiers | Schottky Rectifier, 15Ma, 60V Do-35; Diode Configuration Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Life Cycle Stage | Active | Active | |||||
| Package | DO-35 | DO-35 | DO-35; DO-35 | DO-35; DO-204AH, DO-35, Axial | |||
| VF | 1 volts | 1 volts | 0.4100 volts | 1 volts | 1 volts | ||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to ? C (-85 to ? F) | ? to 200 C (? to 392 F) | |||
| IF | 15 mA | 15 mA |