49.9V Clamp 10A Ipp Tvs Diode Surface Mount B, SQ-MELF
Zener Diodes MIL 500 W BIPOLAR TVS, SQUARE:SQUARE
MIL 500 W BIPOLAR TVS, SQUARE:SQUARE
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Diodes |
| Product Number | 1N6119AUSS-ND | 1N6119AUS | 27W8475 |
| Product Name | TVS Diodes | Zener Diodes | Mil 500 W Bipolar Tvs, Square Semtech |
| Configuration | Single | ||
| Package | MELF; SQ-MELF, B | ||
| Peak Pulse Power | 500 watts |