Win Source Part Number: 1035355-1N6283A-E3/5
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 1,400
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28.2V
Voltage - Breakdown (Min): 31.4V
Voltage - Clamping (Max) @ Ipp: 45.7V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 32.8A
Mounting Type: Through Hole
Package / Case: DO-201AA, DO-27, Axial
Supplier Device Package: 1.5KE
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): SMCJ1.5KE33A-TP; TPSMC33A; 1.5KE33AG; SMCJ28A; SMCJ26A;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 1N6283A-E3/54GIDKRIN
Base Product Number: 1N6283
1.5kW Unidirectional TVS Diode, 45.7V Clamp, 31.4V Breakdown, 175°C Product overview: 1N6283A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 45.7V, 31.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 45.7V, 31.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6283A-E3/54 can be used for catalog matching and distributor lookup.
45.7V Clamp 32.8A Ipp Tvs Diode Through Hole 1.5KE
45.7V Clamp 32.8A Ipp Tvs Diode Through Hole 1.5KE
TVS DIODE 28.2VWM 45.7VC 1.5KE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1035355-1N6283A-E3/54 | 144-1N6283A-E3/54 | 1N6283A-E3/54GITR-ND | 1N6283A-E3/54 |
| Product Name | Circuit Protection - TVS - Diodes | 45.7V 31.4V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-201AA, DO-27, Axial | Tape and Reel | DO-201; DO-201AA, DO-27, Axial | 1.5KE |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts |
| VC | 45.7 volts | 45.7 volts | 45.7 volts | |
| VBR | 31.4 volts | 31.4 volts | 31.4 volts |