22.5V Clamp Ipp Tvs Diode Through Hole Axial
Manufacturer: ON Semiconductor
Win Source Part Number: 854371-1N6276A
Series: Mosorb™
Features: Clamp Ipp Tvs Diode
Package: Bulk
Part Status: Obsolete
Family Name: 1N6276
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
TVS DIODE 13.6VWM 22.5VC AXIAL
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1N6276AOS-ND | 854371-1N6276A | 1N6276A |
| Product Name | TVS Diodes | TVS - TVS - Diodes - 1N6276A | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-201; DO-201AD, Axial | Axial | |
| Peak Pulse Power | 1500 watts | 1500 watts |