TVS DIODE 29.7VWM 53.6VC SQMELF
TVS DIODE 29.7VWM 53.6VC SQMELF
TVS DIODE 29.7VWM 53.6VC SQMELF
| ODG (Origin Data Global) | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1N6156AUS/TR | 150-1N6156AUS/TRDKR-ND |
| Product Name | TVS Diodes | TVS Diodes |
| Direction | Bidirectional | |
| Package | MELF; SQ-MELF, C | MELF; SQ-MELF, C |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 53.6 volts | 53.6 volts |