10.5V Clamp 142.8A Ipp Tvs Diode Surface Mount C, SQ-MELF
BI-DIRECTIONAL TVS ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1N6138AUSMS-ND | 33AJ0199 |
| Product Name | TVS Diodes | Bi-Directional Tvs Rohs Compliant Microchip |
| Configuration | Single | |
| Package | MELF; SQ-MELF, C | |
| Peak Pulse Power | 1500 watts | |
| VC | 10.5 volts |