Win Source Part Number: 1377378-1N6126
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 43 pct.
Type: Zener
Mfr: Microchip Technology
Series: MIL-PRF-19500/516
Package: Bulk
Product Status: Active
Package / Case: B, Axial
Supplier Device Package: B, Axial
Base Product Number: 1N6126
Mounting Type: Through Hole
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 51.7V
Voltage - Breakdown (Min): 64.6V
Voltage - Clamping (Max) @ Ipp: 97.1V
Current - Peak Pulse (10/1000µs): 5.1A
Power - Peak Pulse: 500W
Power Line Protection: No
TVS DIODE
BI-DIRECTIONAL TVS B-BODY ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1377378-1N6126 | 1N6126MS-ND | 1N6126 | 36AJ2041 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Bi-Directional Tvs B-Body Rohs Compliant Microchip |
| Package | B, Axial | B, Axial | B, Axial | |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | |
| VC | 97.1 volts | 97.1 volts | 97.1 volts | |
| VBR | 64.6 volts | 64.6 volts | 64.6 volts |