TVS DIODE 62.2VWM 112.8V SQMELF
TVS DIODE 62.2VWM 112.8V SQMELF
TVS DIODE 62.2VWM 112.8V SQMELF
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-1N6164US/TRCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | MELF; SQ-MELF, C |
| Peak Pulse Power | 1500 watts |
| VC | 113 volts |