103.1V Clamp 14.5A Ipp Tvs Diode Through Hole Axial
BI-DIRECTIONAL TVS C-BODY ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1N6163A-ND | 36AJ2092 |
| Product Name | TVS Diodes | Bi-Directional Tvs C-Body Rohs Compliant Microchip |
| Configuration | Single | |
| Package | B, Axial | |
| Peak Pulse Power | 1500 watts | |
| VC | 103 volts |