TVS, Uni-Dir, 1500W, 36.8V, DO-201AE
TVS DIODE 36.8VWM 59.3V DO201AE
TVS DIODE 36.8VWM 59.3V DO201AE
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1602-1N6286A | 4786-1N6286ATR-ND |
| Product Name | TVS Diodes | TVS Diodes |
| Direction | Unidirectional | |
| Package | DO-201; DO-201AE | DO-201; DO-201AE, Axial |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VWM | 36.8 volts | |
| Configuration | Single |