18.2V Clamp 82.4A Ipp Tvs Diode Through Hole 1.5KE
TVS DIODE 11.1VWM 18.2VC 1.5KE
Win Source Part Number: 1035352-1N6274AHE3_A
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 1,400
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 11.1V
Voltage - Breakdown (Min): 12.4V
Voltage - Clamping (Max) @ Ipp: 18.2V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 82.4A
Mounting Type: Through Hole
Package / Case: DO-201AA, DO-27, Axial
Supplier Device Package: 1.5KE
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): 1N6274AHE3_A/C1N6274
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: 1N6274
TVS DIODE 11.1VWM 18.2VC 1.5KE Product overview: 1N6274AHE3_A/C from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6274AHE3_A/C can be used for catalog matching and distributor lookup.
TVS Diodes / ESD Suppressors 1.5KE,13V 5%,Unidir AEC-Q101 Qualified
TVS DIODE 11.1VWM 18.2VC 1.5KE
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-1N6274AHE3_A/CTR-ND | 1035352-1N6274AHE3_A/C | 144-1N6274AHE3_A/C | 1N6274AHE3_A/C | 1N6274AHE3_A/C |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Protection Diode | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | DO-201; DO-201AA, DO-27, Axial | DO-201AA, DO-27, Axial | Tape & Reel (TR) | DO-201; DO-201-2 (1.5KE) | 1.5KE |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |
| VC | 18.2 volts | 18.2 volts | 18.2 volts |