TVS DIODE 7.6VWM 14.5VC SQMELF
TVS DIODE 7.6VWM 14.5VC SQMELF
TVS DIODE 7.6VWM 14.5VC SQMELF
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-1N6142US/TRDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | MELF; SQ-MELF, C |
| Peak Pulse Power | 1500 watts |
| VC | 14.5 volts |