Littelfuse, Inc. 1500W 12.8V 41A TVS Protection Diode 1N6275AG

Description
Trans Voltage Suppressor Diode, 1500W, 12.8V V(RWM), Unidirectional, 1 Element, Silicon, LEAD FREE, PLASTIC, CASE 41A-04, 2 PIN Product overview: 1N6275AG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 12.8V, 41A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 12.8V, 41A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6275AG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 1500W, 12.8V V(RWM), Unidirectional, 1 Element, Silicon, LEAD FREE, PLASTIC, CASE 41A-04, 2 PIN Product overview: 1N6275AG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 12.8V, 41A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 12.8V, 41A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6275AG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500W 12.8V 41A TVS Protection Diode - 144-1N6275AG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1500W 12.8V 41A TVS Protection Diode
144-1N6275AG
1500W 12.8V 41A TVS Protection Diode 144-1N6275AG
Trans Voltage Suppressor Diode, 1500W, 12.8V V(RWM), Unidirectional, 1 Element, Silicon, LEAD FREE, PLASTIC, CASE 41A-04, 2 PIN Product overview: 1N6275AG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 12.8V, 41A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 12.8V, 41A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6275AG can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 1500W, 12.8V V(RWM), Unidirectional, 1 Element, Silicon, LEAD FREE, PLASTIC, CASE 41A-04, 2 PIN Product overview: 1N6275AG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 12.8V, 41A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 12.8V, 41A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6275AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1N6275AGOS-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1N6275AGOS-ND
TVS Diodes 1N6275AGOS-ND
21.2V Clamp Ipp Tvs Diode Through Hole Axial

21.2V Clamp Ipp Tvs Diode Through Hole Axial

Buy Now Datasheet
TVS - TVS - Diodes - 1N6275AG - 761249-1N6275AG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1N6275AG
761249-1N6275AG
TVS - TVS - Diodes - 1N6275AG 761249-1N6275AG
Manufacturer: Littelfuse Inc. Win Source Part Number: 761249-1N6275AG Series: Mosorb Packaging: Bulk Type: Zener Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 175°C (TJ) Package: DO-201AD, Axial Applications: General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12.8V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Family Name: 1N6275A Categories: Circuit Protection Minimum Breakdown Voltage: 14.3V Manufacturer Package: Axial Maximum Clamping Voltage: 21.2V Alternative Parts (Cross-Reference): 1N6275ARL4; 1.5KE15ARL; 1N6275ARL; ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 761249-1N6275AG
Series: Mosorb
Packaging: Bulk
Type: Zener
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 175°C (TJ)
Package: DO-201AD, Axial
Applications: General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12.8V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Family Name: 1N6275A
Categories: Circuit Protection
Minimum Breakdown Voltage: 14.3V
Manufacturer Package: Axial
Maximum Clamping Voltage: 21.2V
Alternative Parts (Cross-Reference): 1N6275ARL4; 1.5KE15ARL; 1N6275ARL;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1N6275AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1N6275AG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1N6275AG
TVS DIODE 12.8VWM 21.2VC AXIAL

TVS DIODE 12.8VWM 21.2VC AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-1N6275AG 1N6275AGOS-ND 761249-1N6275AG 1N6275AG
Product Name 1500W 12.8V 41A TVS Protection Diode TVS Diodes TVS - TVS - Diodes - 1N6275AG Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package DO-201; DO-201AD, Axial Axial
Peak Pulse Power 1500 watts 1500 watts 1500 watts
Unlock Full Specs
to access all available technical data