BI-DIRECTIONAL TVS C-BODY SQ. MELF ROHS COMPLIANT: YES
TVS DIODE
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1N6141USMS-ND | 33AJ0212 | 1N6141US |
| Product Name | TVS Diodes | Bi-Directional Tvs C-Body Sq. Melf Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | MELF; SQ-MELF, C | MELF; C, SQ-MELF | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 13.4 volts | 13.4 volts |