TVS DIODE 51.7VWM 97.1VC SQMELF
TVS DIODE 51.7VWM 97.1VC SQMELF
TVS DIODE 51.7VWM 97.1VC SQMELF
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-1N6162US/TRDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | MELF; SQ-MELF, C |
| Peak Pulse Power | 1500 watts |
| VC | 97.1 volts |