70.1V Clamp 21.4A Ipp Tvs Diode Through Hole Axial
TVS DIODE 38.8VWM 70.1VC AXIAL
BI-DIRECTIONAL TVS C-BODY ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1N6159A-ND | 1N6159A | 33AJ0286 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Bi-Directional Tvs C-Body Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | B, Axial | B, Axial | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 70.1 volts | 70.1 volts |