11.3V Clamp 133A Ipp Tvs Diode Through Hole 1.5KE
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
TVS DIODE 6.4VWM 11.3VC 1.5KE
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1N6268A-E3/54-ND | 78K2665 | 1N6268A-E3/54 |
| Product Name | TVS Diodes | Transient Suppressor Diode,single,unidirectional,6.4V V(Rwm),axial-9.5 Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-201; DO-201AA, DO-27, Axial | 1.5KE | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 11.3 volts | 11.3 volts |