Win Source Part Number: 1035354-1N6281A-E3/5
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 1,400
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 23.1V
Voltage - Breakdown (Min): 25.7V
Voltage - Clamping (Max) @ Ipp: 37.5V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 40A
Mounting Type: Through Hole
Package / Case: DO-201AA, DO-27, Axial
Supplier Device Package: 1.5KE
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): TPSMC27A; SMCJ1.5KE27A-TP; SMCJ22A; 1.5KE27A; 1.5SMC27A1N6281AE3/5
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: 1N6281
TVS Diode 1.5kW 40A Unidirectional 37.5V Axial Product overview: 1N6281A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 40A, 37.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 40A, 37.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6281A-E3/54 can be used for catalog matching and distributor lookup.
37.5V Clamp 40A Ipp Tvs Diode Through Hole 1.5KE
TVS DIODE 23.1VWM 37.5VC 1.5KE
TVS DIODE 23.1VWM 37.5VC 1.5KE
TVS DIODE, 6.5W, 23.1V, DO-201AE; Product Range:TRANSZORB Series; TVS Polarity:Unidirectio
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1035354-1N6281A-E3/54 | 144-1N6281A-E3/54 | 112-1N6281A-E3/54TR-ND | 1N6281A-E3/54 | 78K2731 |
| Product Name | Circuit Protection - TVS - Diodes | 40A 37.5V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 6.5W, 23.1V, Do-201Ae; Product Range Vishay |
| Package | DO-201AA, DO-27, Axial | Tape and Reel | DO-201; DO-201AA, DO-27, Axial | 1.5KE | DO-201; DO-201AE |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |
| VC | 37.5 volts | 37.5 volts | 37.5 volts | ||
| VBR | 25.7 volts | 25.7 volts | 25.7 volts | 25.7 volts | |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |