Vishay Precision Group 17.1V 25.2V TVS Protection Diode 1N6277A-E3/54

Description
1.5kW Unidirectional TVS Diode, 17.1V Breakdown, 25.2V Clamp Product overview: 1N6277A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 17.1V, 25.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 17.1V, 25.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6277A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5kW Unidirectional TVS Diode, 17.1V Breakdown, 25.2V Clamp Product overview: 1N6277A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 17.1V, 25.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 17.1V, 25.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6277A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17.1V 25.2V TVS Protection Diode - 144-1N6277A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
17.1V 25.2V TVS Protection Diode
144-1N6277A-E3/54
17.1V 25.2V TVS Protection Diode 144-1N6277A-E3/54
1.5kW Unidirectional TVS Diode, 17.1V Breakdown, 25.2V Clamp Product overview: 1N6277A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 17.1V, 25.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 17.1V, 25.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6277A-E3/54 can be used for catalog matching and distributor lookup.

1.5kW Unidirectional TVS Diode, 17.1V Breakdown, 25.2V Clamp Product overview: 1N6277A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 17.1V, 25.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 17.1V, 25.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6277A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 8116119 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8116119
TVS Diodes 8116119
TVS Diode Unidir. 15.3V 1.5KW TRANSZORB

TVS Diode Unidir. 15.3V 1.5KW TRANSZORB

Supplier's Site
TVS Diodes - 8116119P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8116119P
TVS Diodes 8116119P
TVS Diode Unidir. 15.3V 1.5KW TRANSZORB

TVS Diode Unidir. 15.3V 1.5KW TRANSZORB

Supplier's Site
TVS Diodes - 1657195 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1657195
TVS Diodes 1657195
TVS Diode Unidir. 15.3V 1.5KW TRANSZORB

TVS Diode Unidir. 15.3V 1.5KW TRANSZORB

Supplier's Site
TVS Diodes - 1N6277A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
25.2V Clamp 59.5A Ipp Tvs Diode Through Hole 1.5KE

25.2V Clamp 59.5A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
TVS Diodes - 1N6277A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
25.2V Clamp 59.5A Ipp Tvs Diode Through Hole 1.5KE

25.2V Clamp 59.5A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1N6277A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1N6277A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1N6277A-E3/54
TVS DIODE 15.3VWM 25.2VC 1.5KE

TVS DIODE 15.3VWM 25.2VC 1.5KE

Supplier's Site
Tvs Diode, 6.5W, 15.3V, Do-201Ae; Product Range Vishay - 78K2703 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 6.5W, 15.3V, Do-201Ae; Product Range Vishay
78K2703
Tvs Diode, 6.5W, 15.3V, Do-201Ae; Product Range Vishay 78K2703
TVS DIODE, 6.5W, 15.3V, DO-201AE; Product Range:TRANSZORB Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:15.3V; Clamping Voltage Max:25.2V; Diode Case Style:DO-201AE; No. of Pins:2Pins; Minimum Breakdown Voltage:17.1V RoHS Compliant: Yes

TVS DIODE, 6.5W, 15.3V, DO-201AE; Product Range:TRANSZORB Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:15.3V; Clamping Voltage Max:25.2V; Diode Case Style:DO-201AE; No. of Pins:2Pins; Minimum Breakdown Voltage:17.1V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-1N6277A-E3/54 8116119 8116119P 1N6277A-E3/54GICT-ND 1N6277A-E3/54 78K2703
Product Name 17.1V 25.2V TVS Protection Diode TVS Diodes TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 6.5W, 15.3V, Do-201Ae; Product Range Vishay
Configuration Single Single Single Single
RoHS Compliant RoHS RoHS RoHS RoHS
Package Tape and Reel 1.5ke 1.5KE DO-201; DO-201AA, DO-27, Axial 1.5KE DO-201; DO-201AE
Peak Pulse Power 1500 watts 1500 watts 1500 watts
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data