64.8V Clamp 23.1A Ipp Tvs Diode Through Hole 1.5KE
TVS DIODE 40.2VWM 64.8VC 1.5KE
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
TVS DIODE 40.2VWM 64.8VC 1.5KE
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-1N6287A-E3/54TR-ND | 78K2780 | 1N6287A-E3/54 |
| Product Name | TVS Diodes | Transient Suppressor Diode,single,unidirectional,40.2V V(Rwm),axial-9.5 Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-201; DO-201AA, DO-27, Axial | 1.5KE | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 64.8 volts | 64.8 volts |